Amphenol Sine Systems Rectangular Connector Contacts AT60-010-2031

Description
Pin Contact Gold 16-18 AWG Crimp Machined
Request a Quote Datasheet
Description
Pin Contact Gold 16-18 AWG Crimp Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 889-AT60-010-2031-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
889-AT60-010-2031-ND
Rectangular Connector Contacts 889-AT60-010-2031-ND
Pin Contact Gold 16-18 AWG Crimp Machined

Pin Contact Gold 16-18 AWG Crimp Machined

Buy Now Datasheet
Automotive Connectors - AT60-010-2031 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AT60-010-2031
Automotive Connectors AT60-010-2031
Sz 20 Pin Contact Machined 1618AWG

Sz 20 Pin Contact Machined 1618AWG

Buy Now
Swedesboro, NJ, United States
Male Solid Contact, Size 20, 16-18AWG, G

Male Solid Contact, Size 20, 16-18AWG, G

Buy Now
Connectors - AT60-010-2031 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
AT60-010-2031
Connectors AT60-010-2031
Connectors

Connectors

Buy Now
Contact, Pin, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel - 71AH0436 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel
71AH0436
Contact, Pin, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel 71AH0436
CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 18-16AWG; Product Range:ATM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Amphenol ATM Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AT60-010-2031-ND AT60-010-2031 AT60-010-2031 AT60-010-2031 71AH0436
Product Name Rectangular Connector Contacts Automotive Connectors Contacts Connectors Contact, Pin, Crimp, 18-16Awg; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data