Amphenol Sine Systems Amphenol Sine Systems AT2PS-CKIT 2-Pin Socket & Receptacle AT Connector Kit AT2PS-CKIT

Description
Amphenol Sine Systems AT2PS-CKIT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW2P, AT 2 Pin Receptacle Wedge Qty. 1 | AT04-2P, AT 2 Pin Receptacle Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW2S, AT Plug Wedge Qty. 1 | AT06-2S, AT 2 Pin Plug Wire Gauge Range: 20-16 Gauge Current Rating: 13A Operating Temperature: -55°C to +125°C
Request a Quote Datasheet
Description
Amphenol Sine Systems AT2PS-CKIT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW2P, AT 2 Pin Receptacle Wedge Qty. 1 | AT04-2P, AT 2 Pin Receptacle Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW2S, AT Plug Wedge Qty. 1 | AT06-2S, AT 2 Pin Plug Wire Gauge Range: 20-16 Gauge Current Rating: 13A Operating Temperature: -55°C to +125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT2PS-CKIT 2-Pin Socket & Receptacle AT Connector Kit - 40064 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT2PS-CKIT 2-Pin Socket & Receptacle AT Connector Kit
40064
Amphenol Sine Systems AT2PS-CKIT 2-Pin Socket & Receptacle AT Connector Kit 40064
Amphenol Sine Systems AT2PS-CKIT Connector Kit Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Amphenol Kit Includes: Qty. 2 | AT60-202-16141, Male Terminals, Size 16 Qty. 1 | AW2P, AT 2 Pin Receptacle Wedge Qty. 1 | AT04-2P, AT 2 Pin Receptacle Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW2S, AT Plug Wedge Qty. 1 | AT06-2S, AT 2 Pin Plug Wire Gauge Range: 20-16 Gauge Current Rating: 13A Operating Temperature: -55°C to +125°C
  • Amphenol Sine Systems AT2PS-CKIT Connector Kit
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Kit Includes:
    • Qty. 2 | AT60-202-16141, Male Terminals, Size 16
    • Qty. 1 | AW2P, AT 2 Pin Receptacle Wedge
    • Qty. 1 | AT04-2P, AT 2 Pin Receptacle
    • Qty. 2 | AT62-201-16141, Female Terminals, Size 16
    • Qty. 1 | AW2S, AT Plug Wedge
    • Qty. 1 | AT06-2S, AT 2 Pin Plug
  • Wire Gauge Range: 20-16 Gauge
  • Current Rating: 13A
  • Operating Temperature: -55°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40064
Product Name Amphenol Sine Systems AT2PS-CKIT 2-Pin Socket & Receptacle AT Connector Kit
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C20 Snap-in Power Inlet - 83030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details