The Amphenol AT Series Contact, Socket, Crimp, 16AWG is designed for use with Amphenol ATC Series Circular Housing Connectors. This socket contact features a crimp termination type suitable for 16 AWG wire. It is constructed with machined contacts available in nickel or gold plating, ensuring reliable electrical performance. The product is RoHS compliant and exhibits a dielectric withstanding voltage of 1500 VAC with minimal current leakage. It operates effectively within a temperature range of -55°C to +125°C and maintains durability through 100 mating cycles without defects. The contact also demonstrates excellent moisture and corrosion resistance, making it suitable for demanding environments such as construction and agricultural applications.
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 25W5597 |
| Product Name | Contact, Socket, Crimp, 16Awg; Product Range Amphenol Industrial |
| Type | Contact |