Amphenol Industrial Contact, Socket, Crimp, 16Awg; Product Range Amphenol Industrial AT2-201-16141

Description
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors
Datasheet
Description
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 16Awg; Product Range Amphenol Industrial - 25W5596 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg; Product Range Amphenol Industrial
25W5596
Contact, Socket, Crimp, 16Awg; Product Range Amphenol Industrial 25W5596
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors

CONTACT, SOCKET, CRIMP, 16AWG; Product Range:AT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATC Series Circular Housing Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25W5596
Product Name Contact, Socket, Crimp, 16Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details