Amphenol Sine Systems Automotive Housing, Plug, 13Pos, Ip67; Product Range Amphenol Sine/tuchel AT1612-13SB-RD

Description
AUTOMOTIVE HOUSING, PLUG, 13POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:13Position s; For Use With:Amphenol AT Series Size 12, 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 13POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:13Position s; For Use With:Amphenol AT Series Size 12, 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 13Pos, Ip67; Product Range Amphenol Sine/tuchel - 78AC6035 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 13Pos, Ip67; Product Range Amphenol Sine/tuchel
78AC6035
Automotive Housing, Plug, 13Pos, Ip67; Product Range Amphenol Sine/tuchel 78AC6035
AUTOMOTIVE HOUSING, PLUG, 13POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:13Position s; For Use With:Amphenol AT Series Size 12, 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 13POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:13Positions; For Use With:Amphenol AT Series Size 12, 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC6035
Product Name Automotive Housing, Plug, 13Pos, Ip67; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details