Amphenol Sine Systems Automotive Connectors AT16-18SC-EKSR02

Description
18 Pos Plug C Key Socket 1420AWG
Request a Quote Datasheet
Description
18 Pos Plug C Key Socket 1420AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT16-18SC-EKSR02
Automotive Connectors AT16-18SC-EKSR02
18 Pos Plug C Key Socket 1420AWG

18 Pos Plug C Key Socket 1420AWG

Buy Now
Rectangular Connector Housings - 889-AT16-18SC-EKSR02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18SC-EKSR02-ND
Rectangular Connector Housings 889-AT16-18SC-EKSR02-ND
18 Rectangular Connectors - Housings Plug Green

18 Rectangular Connectors - Housings Plug Green

Buy Now Datasheet
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9025 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9025
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9025
AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT16-18SC-EKSR02 889-AT16-18SC-EKSR02-ND 80AH9025
Product Name Automotive Connectors Rectangular Connector Housings Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Alligator Clip, Insulation Piercing Needle Cluster - 9350 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details