Amphenol Sine Systems Automotive Connectors AT16-18SB-K004

Description
Amphenol Industrial AT16-18SB-K004
Request a Quote Datasheet
Description
Amphenol Industrial AT16-18SB-K004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 434159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434159
Automotive Connectors 434159
Amphenol Industrial AT16-18SB-K004

Amphenol Industrial AT16-18SB-K004

Supplier's Site
Automotive Connectors - AT16-18SB-K004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AT16-18SB-K004
Automotive Connectors AT16-18SB-K004
18 Pos Plug B Key Socket 1420AWG

18 Pos Plug B Key Socket 1420AWG

Buy Now
Rectangular Connector Housings - 889-AT16-18SB-K004-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18SB-K004-ND
Rectangular Connector Housings 889-AT16-18SB-K004-ND
18 Rectangular Connectors - Housings Plug Black

18 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Amphenol Sine Systems AT16-18SB-K004 18-Way AT Connector Plug, Key-B, DT16-18SB-K004 Compatible - 39802 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT16-18SB-K004 18-Way AT Connector Plug, Key-B, DT16-18SB-K004 Compatible
39802
Amphenol Sine Systems AT16-18SB-K004 18-Way AT Connector Plug, Key-B, DT16-18SB-K004 Compatible 39802
AT Series™ connectors are a high-performance, cost effective solution for use in a variety of interconnect applications: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities. Amphenol Sine Systems AT16-18SB-K004 Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals

AT Series™ connectors are a high-performance, cost effective solution for use in a variety of interconnect applications: Heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals and seal retention capabilities.

  • Amphenol Sine Systems AT16-18SB-K004 Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Front and rear silicone, multi-sealing against environmental ingress
  • Nickel plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Supplier's Site Datasheet
Low Pin Connectors - AT16-18SB-K004 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT16-18SB-K004
Low Pin Connectors AT16-18SB-K004
Connector, Plug, 18 Pos, Key B

Connector, Plug, 18 Pos, Key B

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Waytek, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 434159 AT16-18SB-K004 889-AT16-18SB-K004-ND 39802 AT16-18SB-K004
Product Name Automotive Connectors Automotive Connectors Rectangular Connector Housings Amphenol Sine Systems AT16-18SB-K004 18-Way AT Connector Plug, Key-B, DT16-18SB-K004 Compatible Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector; Military Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 3079699 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details