Amphenol Sine Systems Automotive Connectors AT16-18SA-SR02

Description
Amphenol Industrial AT16-18SA-SR02
Request a Quote Datasheet
Description
Amphenol Industrial AT16-18SA-SR02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 434123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434123
Automotive Connectors 434123
Amphenol Industrial AT16-18SA-SR02

Amphenol Industrial AT16-18SA-SR02

Supplier's Site
Swedesboro, NJ, United States
Automotive Connectors
AT16-18SA-SR02
Automotive Connectors AT16-18SA-SR02
18 Pos Plug A Key Socket 1420AWG

18 Pos Plug A Key Socket 1420AWG

Buy Now
Rectangular Connector Housings - 889-AT16-18SA-SR02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18SA-SR02-ND
Rectangular Connector Housings 889-AT16-18SA-SR02-ND
18 Rectangular Connectors - Housings Plug Black

18 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9023 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9023
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9023
AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet
Low Pin Connectors - AT16-18SA-SR02 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT16-18SA-SR02
Low Pin Connectors AT16-18SA-SR02
Connector, Ampheonl Sine, AT Series, 18 Position Plug with Strain Relief End Cap, Keyed A, Black

Connector, Ampheonl Sine, AT Series, 18 Position Plug with Strain Relief End Cap, Keyed A, Black

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 434123 AT16-18SA-SR02 889-AT16-18SA-SR02-ND 80AH9023 AT16-18SA-SR02
Product Name Automotive Connectors Automotive Connectors Rectangular Connector Housings Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data