Amphenol Sine Systems Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel AT16-18SA-EKSR02

Description
AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9020 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9020
Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9020
AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 18POS, 13A; Product Range:AT Series™ Boots; Gender:Plug; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80AH9020
Product Name Automotive Housing, Plug, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details