Amphenol Sine Systems Rectangular Connector Housings AT16-18PE-EK02

Description
18 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet
Description
18 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-AT16-18PE-EK02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18PE-EK02-ND
Rectangular Connector Housings 889-AT16-18PE-EK02-ND
18 Rectangular Connectors - Housings Receptacle Gray

18 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AT16-18PE-EK02
Automotive Connectors AT16-18PE-EK02
18 Pos Receptacle Pin E Key

18 Pos Receptacle Pin E Key

Buy Now
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9015 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9015
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9015
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AT16-18PE-EK02-ND AT16-18PE-EK02 80AH9015
Product Name Rectangular Connector Housings Automotive Connectors Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details