Amphenol Sine Systems Automotive Connectors AT16-18PC-SR02

Description
18 Pos Receptacle Pin Endcap C Key
Request a Quote Datasheet
Description
18 Pos Receptacle Pin Endcap C Key
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT16-18PC-SR02
Automotive Connectors AT16-18PC-SR02
18 Pos Receptacle Pin Endcap C Key

18 Pos Receptacle Pin Endcap C Key

Buy Now
Rectangular Connector Housings - 889-AT16-18PC-SR02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18PC-SR02-ND
Rectangular Connector Housings 889-AT16-18PC-SR02-ND
18 Rectangular Connectors - Housings Receptacle Black

18 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9007 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9007
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9007
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet
Low Pin Connectors - AT16-18PC-SR02 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT16-18PC-SR02
Low Pin Connectors AT16-18PC-SR02
Connector, Ampheonl Sine, AT Series, 18 Position Receptacle with Strain Relief End Cap, Keyed C, Black

Connector, Ampheonl Sine, AT Series, 18 Position Receptacle with Strain Relief End Cap, Keyed C, Black

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT16-18PC-SR02 889-AT16-18PC-SR02-ND 80AH9007 AT16-18PC-SR02
Product Name Automotive Connectors Rectangular Connector Housings Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel Low Pin Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details