Amphenol Sine Systems Automotive Connectors AT16-18PC-K004

Description
18 Pos Receptacle Pin Endcap C Key
Request a Quote Datasheet
Description
18 Pos Receptacle Pin Endcap C Key
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT16-18PC-K004
Automotive Connectors AT16-18PC-K004
18 Pos Receptacle Pin Endcap C Key

18 Pos Receptacle Pin Endcap C Key

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Housings - 889-AT16-18PC-K004-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18PC-K004-ND
Rectangular Connector Housings 889-AT16-18PC-K004-ND
18 Rectangular Connectors - Housings Receptacle Black

18 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Low Pin Connectors - AT16-18PC-K004 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT16-18PC-K004
Low Pin Connectors AT16-18PC-K004
Connector, Ampheonl Sine, AT Series, 18 Position Receptacle with End Cap, Keyed C, Black

Connector, Ampheonl Sine, AT Series, 18 Position Receptacle with End Cap, Keyed C, Black

Supplier's Site
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9004 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9004
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9004
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Chief Enterprises LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT16-18PC-K004 AT16-18PC-K004 889-AT16-18PC-K004-ND AT16-18PC-K004 80AH9004
Product Name Automotive Connectors Rectangular Connector Housings Low Pin Connectors Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products