Amphenol Sine Systems Rectangular Connector Housings AT16-18PB-PM15

Description
18 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet
Description
18 Rectangular Connectors - Housings Receptacle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-AT16-18PB-PM15-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18PB-PM15-ND
Rectangular Connector Housings 889-AT16-18PB-PM15-ND
18 Rectangular Connectors - Housings Receptacle Black

18 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AT16-18PB-PM15
Automotive Connectors AT16-18PB-PM15
18 Pos Receptacle Panel Mount Pin

18 Pos Receptacle Panel Mount Pin

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH9000 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH9000
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH9000
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AT16-18PB-PM15-ND AT16-18PB-PM15 AT16-18PB-PM15 80AH9000
Product Name Rectangular Connector Housings Automotive Connectors Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Automotive Headers - 1-2418383-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details