Amphenol Sine Systems Automotive Connectors AT16-18PA-PM15

Description
18 Pos Receptacle Panel Mount A Key
Request a Quote Datasheet
Description
18 Pos Receptacle Panel Mount A Key
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT16-18PA-PM15
Automotive Connectors AT16-18PA-PM15
18 Pos Receptacle Panel Mount A Key

18 Pos Receptacle Panel Mount A Key

Buy Now
Swedesboro, NJ, United States
3 Position Receptacle Flange Mount Conne

3 Position Receptacle Flange Mount Conne

Buy Now
Rectangular Connector Housings - 889-AT16-18PA-PM15-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT16-18PA-PM15-ND
Rectangular Connector Housings 889-AT16-18PA-PM15-ND
18 Rectangular Connectors - Housings Receptacle Gray

18 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 80AH8996 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
80AH8996
Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 80AH8996
AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 18POS, 13A; Product Range:AT Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol AT Series Size 16 20-14AWG Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT16-18PA-PM15 AT16-18PA-PM15 889-AT16-18PA-PM15-ND 80AH8996
Product Name Automotive Connectors Rectangular Connector Housings Automotive Housing, Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 2712890 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Cable
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers