Amphenol Sine Systems Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel AT16-15SE-K003

Description
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel - 71AJ7968 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel
71AJ7968
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel 71AJ7968
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Positions; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71AJ7968
Product Name Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details