Amphenol Sine Systems Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel AT16-15SE-EK02

Description
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel - 71AJ7967 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel
71AJ7967
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel 71AJ7967
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Positions; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71AJ7967
Product Name Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details