Amphenol Sine Systems Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel AT16-15SC-EK02

Description
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel - 71AJ7963 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel
71AJ7963
Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel 71AJ7963
AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 15POS, 25A; Product Range:AT Series; Gender:Plug; No. of Positions:15Positions; For Use With:Amphenol AT Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71AJ7963
Product Name Automotive Housing, Plug, 15Pos, 25A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details