Amphenol Sine Systems Automotive Housing, Rcpt, 15Pos, 25A; Product Range Amphenol Sine/tuchel AT16-15PD-EK02

Description
AUTOMOTIVE HOUSING, RCPT, 15POS, 25A; Product Range:AT Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 15POS, 25A; Product Range:AT Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 15Pos, 25A; Product Range Amphenol Sine/tuchel - 71AJ7956 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 15Pos, 25A; Product Range Amphenol Sine/tuchel
71AJ7956
Automotive Housing, Rcpt, 15Pos, 25A; Product Range Amphenol Sine/tuchel 71AJ7956
AUTOMOTIVE HOUSING, RCPT, 15POS, 25A; Product Range:AT Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:Amphenol AT Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 15POS, 25A; Product Range:AT Series; Gender:Receptacle; No. of Positions:15Positions; For Use With:Amphenol AT Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71AJ7956
Product Name Automotive Housing, Rcpt, 15Pos, 25A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details