Connector Header Through Hole 4 position
6 Pos Flange Mount PCB Receptacle Pin
AUTOMOTIVE CONN, 6POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
CONN HEADER VERT 4POS
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT15-6P2-BM01BLU-ND | AT15-6P2-BM01BLU | 94AC1066 | AT15-6P2-BM01BLU |
| Product Name | Headers, Male Pins | Automotive Conn, 6Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 13.0 amps | 13.0 amps |