4 Pos Flange Mount PCB Receptacle Pin
Connector
ATBL 4C TIN ST PCB POT GRY
Connector Header Through Hole 4 position
AUTOMOTIVE CONN, 4POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT15-4P-BM04 | Amphenol Sine AT15-4P-BM04 | 889-3370-ND | 94AC1061 |
| Product Name | Headers, Male Pins | Automotive Conn, 4Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts |