Amphenol Industrial AT15-2P-BM03
Amphenol Industrial AT15-2P-BM03
Connector Header Through Hole 2 position
Connector
2 Pos Flange Mount PCB Receptacle Pin
AUTOMOTIVE CONN, 2POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1955815 | 889-3251-ND | AT15-2P-BM03 | 94AC1056 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector | |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Mounting | Flange mount | Through Hole |