Amphenol Sine Systems Headers, Male Pins AT15-18PC-BM02GN

Description
18 POSITION, STRAIGHT FLANGE MOU
Request a Quote Datasheet
Description
18 POSITION, STRAIGHT FLANGE MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-AT15-18PC-BM02GN-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-AT15-18PC-BM02GN-ND
Headers, Male Pins 889-AT15-18PC-BM02GN-ND
18 POSITION, STRAIGHT FLANGE MOU

18 POSITION, STRAIGHT FLANGE MOU

Buy Now Datasheet
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel - 61AK3330 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel
61AK3330
Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel 61AK3330
AUTOMOTIVE CONN, RCPT, 18POS, 13A/250V; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 18POS, 13A/250V; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-AT15-18PC-BM02GN-ND 61AK3330
Product Name Headers, Male Pins Automotive Conn, Rcpt, 18Pos, 13A/250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details