Connector Header Through Hole 12 position
12 Pos Board Mount PCB Receptacle
Connector
ATBL 12C TIN ST PCB POT BRN D
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts;
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT15-12PD-BM17-ND | AT15-12PD-BM17 | Amphenol Sine AT15-12PD-BM17 | 94AC3194 |
| Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts |