Connector
12 Pos Board Mount PCB Receptacle
4 Position Receptacle Flange Mount Conne
Connector Header Through Hole 12 position
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT15-12PC-BM16 | 889-3284-ND | 94AC3191 |
| Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |