Connector Header Through Hole 12 position
ATBL 12C TIN ST PCB BLK B
12 Pos Board Mount PCB Receptacle Pin
Connector
Amphenol Industrial AT15-12PB-BM03
Amphenol Industrial AT15-12PB-BM03
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts;
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3278-ND | Amphenol Sine AT15-12PB-BM03 | AT15-12PB-BM03 | 1955834 | 94AC1044 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | ||
| Mounting | Through Hole | Flange mount | |||
| Voltage Rating | 250 volts | ||||
| Current Rating | 13.0 amps |