Connector Header Through Hole 12 position
12 Pos Board Mount PCB Receptacle Pin
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:12Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3277-ND | AT15-12PB-BM01 | 94AC1042 |
| Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |