Connector Header Through Hole 8 position
8 Pos Board Mount PCB Receptacle Pin
AUTOMOTIVE CONN, 8POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT15-08PB-BM02-ND | AT15-08PB-BM02 | 94AC1027 |
| Product Name | Headers, Male Pins | Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |