2 Pos 90 degree Flange Mount PCB Recepta
Connector
ATBL 2C TIN RA PCB GRY
Connector Header Through Hole, Right Angle 2 position
Amphenol Industrial AT13-2P-BM03
Amphenol Industrial AT13-2P-BM03
AUTOMOTIVE CONN, 2POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT13-2P-BM03 | Amphenol Sine AT13-2P-BM03 | 889-3262-ND | 1955799 | 94AC1008 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | Flange mount | |||
| Voltage Rating | 250 volts | ||||
| Current Rating | 13.0 amps |