Amphenol Sine Systems Headers, Male Pins AT13-2P-BM02

Description
Connector Header Through Hole, Right Angle 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole, Right Angle 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-3344-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-3344-ND
Headers, Male Pins 889-3344-ND
Connector Header Through Hole, Right Angle 2 position

Connector Header Through Hole, Right Angle 2 position

Buy Now Datasheet
 - AT13-2P-BM02 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2 Pos 90 degree Flange Mount PCB Recepta

2 Pos 90 degree Flange Mount PCB Recepta

Buy Now
Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel - 94AC1007 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel
94AC1007
Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel 94AC1007
AUTOMOTIVE CONN, 2POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 2POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 889-3344-ND AT13-2P-BM02 94AC1007
Product Name Headers, Male Pins Automotive Conn, 2Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28578-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details