Amphenol Sine Systems Rectangular Connector Accessories AT13-204-2005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Accessories - 889-1455-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1455-ND
Rectangular Connector Accessories 889-1455-ND
Connector Plug, Sealing For ATM Series

Connector Plug, Sealing For ATM Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1031320-AT13-204-2005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1031320-AT13-204-2005
Connectors, Interconnects - Rectangular Connectors - Accessories 1031320-AT13-204-2005
Win Source Part Number: 1031320-AT13-204-200 5 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: ATM Series™ Number of Positions: 1 Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: ATM Series Standard Package: 5,000 Alternative Parts (Cross-Reference): 171639-1; 179227-1; 43375-0001; 03-09-1011; 350570-3; 03-06-1011AT13 204 2005; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol Sine Systems Corp Other Names: 889-1455,AT13-204-20 05-ND Base Product Number: AT13

Win Source Part Number: 1031320-AT13-204-2005
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: ATM Series™
Number of Positions: 1
Package: Bulk
Accessory Type: Plug, Sealing
For Use With/Related Products: ATM Series
Standard Package: 5,000
Alternative Parts (Cross-Reference): 171639-1; 179227-1; 43375-0001; 03-09-1011; 350570-3; 03-06-1011AT13 204 2005;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1455,AT13-204-2005-ND
Base Product Number: AT13

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT13-204-2005
Automotive Electronic Connector 2026-AT13-204-2005
Automotive Connectors SEALING PLUG SIZE 20 20 AWG WHITE Product overview: AT13-204-2005 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT13-204-2005 can be used for catalog matching and distributor lookup.

Automotive Connectors SEALING PLUG SIZE 20 20 AWG WHITE Product overview: AT13-204-2005 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT13-204-2005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Philadelphia, PA, United States
AT #20 20 AWG SEAL PLUG

AT #20 20 AWG SEAL PLUG

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT13-204-2005 889-1455-ND 1031320-AT13-204-2005 2026-AT13-204-2005 Amphenol Sine AT13-204-2005
Product Name Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511120 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers