Amphenol Sine Systems Headers, Male Pins AT13-18PE-BM02BK

Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet
Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-AT13-18PE-BM02BK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-AT13-18PE-BM02BK-ND
Headers, Male Pins 889-AT13-18PE-BM02BK-ND
18 POSITION, RIGHT ANGLE FLANGE

18 POSITION, RIGHT ANGLE FLANGE

Buy Now Datasheet
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 61AK3309 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
61AK3309
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 61AK3309
AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-AT13-18PE-BM02BK-ND 61AK3309
Product Name Headers, Male Pins Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details