Amphenol Sine Systems Headers, Male Pins AT13-18PC-BM03BK

Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet
Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-AT13-18PC-BM03BK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-AT13-18PC-BM03BK-ND
Headers, Male Pins 889-AT13-18PC-BM03BK-ND
18 POSITION, RIGHT ANGLE FLANGE

18 POSITION, RIGHT ANGLE FLANGE

Buy Now Datasheet
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 61AK3295 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
61AK3295
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 61AK3295
AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-AT13-18PC-BM03BK-ND 61AK3295
Product Name Headers, Male Pins Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-022LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details