Amphenol Sine Systems Headers, Male Pins AT13-18PC-BM01GN

Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet
Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-AT13-18PC-BM01GN-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-AT13-18PC-BM01GN-ND
Headers, Male Pins 889-AT13-18PC-BM01GN-ND
18 POSITION, RIGHT ANGLE FLANGE

18 POSITION, RIGHT ANGLE FLANGE

Buy Now Datasheet
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 61AK3292 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
61AK3292
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 61AK3292
AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-AT13-18PC-BM01GN-ND 61AK3292
Product Name Headers, Male Pins Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79632-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details