Amphenol Sine Systems Headers, Male Pins AT13-18PB-BM02BK

Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet
Description
18 POSITION, RIGHT ANGLE FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 889-AT13-18PB-BM02BK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-AT13-18PB-BM02BK-ND
Headers, Male Pins 889-AT13-18PB-BM02BK-ND
18 POSITION, RIGHT ANGLE FLANGE

18 POSITION, RIGHT ANGLE FLANGE

Buy Now Datasheet
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel - 61AK3288 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
61AK3288
Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel 61AK3288
AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-AT13-18PB-BM02BK-ND 61AK3288
Product Name Headers, Male Pins Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10083182-111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details