18 POSITION, RIGHT ANGLE FLANGE
AUTOMOTIVE CONN, R/A RCPT, 18POS, 13A; Product Range:Boardlock AT Series; Automotive Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:18Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 889-AT13-18PA-BM01GY-ND | 61AK3280 |
| Product Name | Headers, Male Pins | Automotive Conn, R/a Rcpt, 18Pos, 13A; Product Range Amphenol Sine/tuchel |
| Connector Type | Header Connector; Receptacle | Automotive Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 250 volts |