Amphenol Sine Systems Headers, Male Pins AT13-12PC-BM17

Description
Connector Header Through Hole, Right Angle 12 position
Request a Quote Datasheet
Description
Connector Header Through Hole, Right Angle 12 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - AT13-12PC-BM17-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AT13-12PC-BM17-ND
Headers, Male Pins AT13-12PC-BM17-ND
Connector Header Through Hole, Right Angle 12 position

Connector Header Through Hole, Right Angle 12 position

Buy Now Datasheet
 - AT13-12PC-BM17 - Powell Electronics, Inc.
Swedesboro, NJ, United States
12 Pos 90 degree Flange Mount PCB Recept

12 Pos 90 degree Flange Mount PCB Recept

Buy Now
Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel - 94AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel
94AC0999
Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel 94AC0999
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number AT13-12PC-BM17-ND AT13-12PC-BM17 94AC0999
Product Name Headers, Male Pins Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data