12 Pos 90 degree Flange Mount PCB Recept
Connector
ATBL 12C TIN RA PCB GRN C
Connector Header Through Hole, Right Angle 12 position
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT13-12PC-BM03 | Amphenol Sine AT13-12PC-BM03 | 889-3321-ND | 94AC0996 |
| Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |