Amphenol Sine Systems Headers, Male Pins AT13-12PC-BM02

Description
Connector Header Through Hole, Right Angle 12 position
Request a Quote Datasheet
Description
Connector Header Through Hole, Right Angle 12 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - AT13-12PC-BM02-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AT13-12PC-BM02-ND
Headers, Male Pins AT13-12PC-BM02-ND
Connector Header Through Hole, Right Angle 12 position

Connector Header Through Hole, Right Angle 12 position

Buy Now Datasheet
 - AT13-12PC-BM02 - Powell Electronics, Inc.
Swedesboro, NJ, United States
12 Pos 90 degree Flange Mount PCB Recept

12 Pos 90 degree Flange Mount PCB Recept

Buy Now
Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel - 94AC0995 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel
94AC0995
Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel 94AC0995
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number AT13-12PC-BM02-ND AT13-12PC-BM02 94AC0995
Product Name Headers, Male Pins Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
Headers, Male Pins - 2684-054595-ETR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.7 amps
View Details
2 suppliers
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details