12 Pos Header Pin 1420AWG 13A
Connector Header Panel Mount, Through Hole, Right Angle 12 position
AUTOMOTIVE CONNECTOR, 12POS, PLUG, A KEY; Product Range:AT ArmorIPX Series™; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts;
AUTOMOTIVE CONN, R/A PLUG, 12POS, 13A ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT13-12PA-R015 | 889-AT13-12PA-R015-ND | 74AH3272 | 15AJ2013 |
| Product Name | Automotive Connectors | Headers, Male Pins | Automotive Connector, 12Pos, Plug, A Key; Product Range Amphenol Sine/tuchel | Automotive Conn, R/a Plug, 12Pos, 13A Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Header Connector; Header | Automotive Connector | Automotive Connector |