Connector Header Through Hole, Right Angle 12 position
Amphenol Industrial AT13-12PA-BM01
Amphenol Industrial AT13-12PA-BM01
12 Pos 90 degree Flange Mount PCB Recept
Connector
AUTOMOTIVE CONN, 12POS, RCPT, 13A, 250V; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3314-ND | 1955809 | AT13-12PA-BM01 | 94AC0982 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Conn, 12Pos, Rcpt, 13A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector | |
| Mounting | Through Hole, Right Angle | Flange mount | ||
| Voltage Rating | 250 volts | |||
| Current Rating | 13.0 amps |