8 Pos 90 degree Flange Mount PCB Recepta
ATBL 8C TIN RA PCB POT GRN C
Connector Header Through Hole, Right Angle 8 position
AUTOMOTIVE CONN, 8POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT13-08PC-BM04 | Amphenol Sine AT13-08PC-BM04 | AT13-08PC-BM04-ND | 94AC0977 |
| Product Name | Headers, Male Pins | Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |