8 Pos 90 degree Flange Mount PCB Recepta
Connector Header Through Hole, Right Angle 8 position
AUTOMOTIVE CONN, 8POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AT13-08PA-BM02 | 889-3293-ND | 94AC0967 |
| Product Name | Headers, Male Pins | Automotive Conn, 8Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |