Amphenol Corporation Rectangular Connector Housings AT06-6S

Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-1015-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1015-ND
Rectangular Connector Housings 889-1015-ND
6 Rectangular Connectors - Housings Plug Gray

6 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-6S
Automotive Electronic Connector 2026-AT06-6S
Automotive Connectors Plug 6 Way Product overview: AT06-6S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-6S can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 6 Way Product overview: AT06-6S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-6S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
6-Way Plug, Female Connector

6-Way Plug, Female Connector

Buy Now
Automotive Connectors - 6964193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964193
Automotive Connectors 6964193
Amphenol Industrial AT06-6S

Amphenol Industrial AT06-6S

Supplier's Site
Amphenol Sine Systems AT06-6S 6-Way AT Connector Plug, DT06-6S Compatible - 38176 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-6S 6-Way AT Connector Plug, DT06-6S Compatible
38176
Amphenol Sine Systems AT06-6S 6-Way AT Connector Plug, DT06-6S Compatible 38176
Amphenol Sine Systems AT06-6S 6-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S Series: AT Number of Pins: 6 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors -67°F (-55°C) to 257°F (125°C) 13A IP69K
  • Amphenol Sine Systems AT06-6S 6-Way AT Connector Plugs
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-6S
  • Series: AT
  • Number of Pins: 6
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • -67°F (-55°C) to 257°F (125°C)
  • 13A
  • IP69K
Supplier's Site Datasheet
Low Pin Connectors - AT06-6S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-6S
Low Pin Connectors AT06-6S
Connector, Amphenol Sine, AT Series, 6 Pin Plug

Connector, Amphenol Sine, AT Series, 6 Pin Plug

Supplier's Site
6 PIN PLUG - 70060063 - Allied Electronics, Inc.
Fort Worth, TX, USA
6 PIN PLUG
70060063
6 PIN PLUG 70060063
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Waytek, Inc. Chief Enterprises LLC Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1015-ND 2026-AT06-6S AT06-6S 6964193 38176 AT06-6S 70060063
Product Name Rectangular Connector Housings Automotive Electronic Connector Automotive Connectors Amphenol Sine Systems AT06-6S 6-Way AT Connector Plug, DT06-6S Compatible Low Pin Connectors 6 PIN PLUG
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details