Amphenol Sine Systems Automotive Connectors AT06-6S-WHT

Description
6 Pos Plug Female Connector White
Request a Quote Datasheet
Description
6 Pos Plug Female Connector White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AT06-6S-WHT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AT06-6S-WHT
Automotive Connectors AT06-6S-WHT
6 Pos Plug Female Connector White

6 Pos Plug Female Connector White

Buy Now
Rectangular Connector Housings - 889-AT06-6S-WHT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-6S-WHT-ND
Rectangular Connector Housings 889-AT06-6S-WHT-ND
6 Rectangular Connectors - Housings Plug White

6 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Amphenol Sine Systems AT06-6S-WHT 6-Way Connector Plug, DT06-6S Compatible, White - 39874 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-6S-WHT 6-Way Connector Plug, DT06-6S Compatible, White
39874
Amphenol Sine Systems AT06-6S-WHT 6-Way Connector Plug, DT06-6S Compatible, White 39874
Amphenol Sine Systems AT06-6S-WHT 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S Series: AT Number of Pins: 6 Color: White Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-6S-WHT 6-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-6S
  • Series: AT
  • Number of Pins: 6
  • Color: White
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-6S-WHT 889-AT06-6S-WHT-ND 39874
Product Name Automotive Connectors Rectangular Connector Housings Amphenol Sine Systems AT06-6S-WHT 6-Way Connector Plug, DT06-6S Compatible, White
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details