Amphenol Sine Systems Automotive Housing, Plug, 6Pos, Ip67; Product Range Amphenol Sine/tuchel AT06-6S-SS01

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, Ip67; Product Range Amphenol Sine/tuchel - 34R6638 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, Ip67; Product Range Amphenol Sine/tuchel
34R6638
Automotive Housing, Plug, 6Pos, Ip67; Product Range Amphenol Sine/tuchel 34R6638
AUTOMOTIVE HOUSING, PLUG, 6POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, IP67; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R6638
Product Name Automotive Housing, Plug, 6Pos, Ip67; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details