Amphenol Sine Systems Automotive Housing, Plug, 6Pos, 13A; Product Range Amphenol Sine/tuchel AT06-6S-SR01BLU

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, 13A; Product Range Amphenol Sine/tuchel - 70AJ5327 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 13A; Product Range Amphenol Sine/tuchel
70AJ5327
Automotive Housing, Plug, 6Pos, 13A; Product Range Amphenol Sine/tuchel 70AJ5327
AUTOMOTIVE HOUSING, PLUG, 6POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AJ5327
Product Name Automotive Housing, Plug, 6Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details