Amphenol Sine Systems Rectangular Connector Housings AT06-6S-RED

Description
6 Rectangular Connectors - Housings Plug Red
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Plug Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-AT06-6S-RED-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-6S-RED-ND
Rectangular Connector Housings 889-AT06-6S-RED-ND
6 Rectangular Connectors - Housings Plug Red

6 Rectangular Connectors - Housings Plug Red

Buy Now Datasheet
Amphenol Sine Systems AT06-6S-RED 6-Way Connector Plug, DT06-6S Compatible, Red - 39876 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-6S-RED 6-Way Connector Plug, DT06-6S Compatible, Red
39876
Amphenol Sine Systems AT06-6S-RED 6-Way Connector Plug, DT06-6S Compatible, Red 39876
Amphenol Sine Systems AT06-6S-RED 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S Series: AT Number of Pins: 6 Color: Red Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-6S-RED 6-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-6S
  • Series: AT
  • Number of Pins: 6
  • Color: Red
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Automotive Connectors - AT06-6S-RED - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AT06-6S-RED
Automotive Connectors AT06-6S-RED
6 Pos Plug Female Connector Red

6 Pos Plug Female Connector Red

Buy Now

Technical Specifications

  DigiKey Waytek, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AT06-6S-RED-ND 39876 AT06-6S-RED
Product Name Rectangular Connector Housings Amphenol Sine Systems AT06-6S-RED 6-Way Connector Plug, DT06-6S Compatible, Red Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products