Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-6S-RD01

Description
6 PIN PLUG, WITH REDUCED DIA. SEAL
Request a Quote Datasheet
Description
6 PIN PLUG, WITH REDUCED DIA. SEAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-6S-RD01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-6S-RD01
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-6S-RD01
6 PIN PLUG, WITH REDUCED DIA. SEAL

6 PIN PLUG, WITH REDUCED DIA. SEAL

Buy Now
Automotive Connectors - 1741468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741468
Automotive Connectors 1741468
Amphenol Industrial AT06-6S-RD01

Amphenol Industrial AT06-6S-RD01

Supplier's Site
Automotive Connectors - 1741647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741647
Automotive Connectors 1741647
Amphenol Industrial AT06-6S-RD01

Amphenol Industrial AT06-6S-RD01

Supplier's Site
Swedesboro, NJ, United States
6-Way Plug, Female Connector with Reduce

6-Way Plug, Female Connector with Reduce

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Housings - 889-1453-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1453-ND
Rectangular Connector Housings 889-1453-ND
6 Rectangular Connectors - Housings Plug Gray

6 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Low Pin Connectors - AT06-6S-RD01 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-6S-RD01
Low Pin Connectors AT06-6S-RD01
Connector, Amphenol Sine, AT Series, 6 Pin Plug, with Reduced Dia. Seal

Connector, Amphenol Sine, AT Series, 6 Pin Plug, with Reduced Dia. Seal

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-6S-RD01 1741468 AT06-6S-RD01 889-1453-ND AT06-6S-RD01
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors Rectangular Connector Housings Low Pin Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details