Amphenol Sine Systems Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel AT06-6S-RD01

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:6Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Colour:Gray RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:6Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Colour:Gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 34R6637 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
34R6637
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 34R6637
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:6Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Colour:Gray RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:6Positions; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Colour:Gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R6637
Product Name Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details