Amphenol Sine Systems Rectangular Connector Housings AT06-6S-EC01

Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-1033-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1033-ND
Rectangular Connector Housings 889-1033-ND
6 Rectangular Connectors - Housings Plug Gray

6 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
 - AT06-6S-EC01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
6 Pos Plug Endcap Socket

6 Pos Plug Endcap Socket

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-6S-EC01
Automotive Electronic Connector 2026-AT06-6S-EC01
Automotive Connectors Plug 6 Way End Cap Product overview: AT06-6S-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-6S-EC01 can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 6 Way End Cap Product overview: AT06-6S-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-6S-EC01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1179580-AT06-6S-EC01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1179580-AT06-6S-EC01
Connectors, Interconnects - Rectangular Connectors - Housings 1179580-AT06-6S-EC01
Win Source Part Number: 1179580-AT06-6S-EC01 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 6 Color: Gray Features: Cap (Cover) Connector Type: Plug Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 700 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: 889-1033 Base Product Number: AT06-6S

Win Source Part Number: 1179580-AT06-6S-EC01
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AT Series™
Number of Positions: 6
Color: Gray
Features: Cap (Cover)
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 700
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1033
Base Product Number: AT06-6S

Buy Now Datasheet
Low Pin Connectors - AT06-6S-EC01 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-6S-EC01
Low Pin Connectors AT06-6S-EC01
Connector, Amphenol Sine, AT Series, 6 Pin Plug, with End Cap

Connector, Amphenol Sine, AT Series, 6 Pin Plug, with End Cap

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1033-ND AT06-6S-EC01 2026-AT06-6S-EC01 1179580-AT06-6S-EC01 AT06-6S-EC01
Product Name Rectangular Connector Housings Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110788 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details